Midas Components Ltd. Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas MCOB21605G1V-EWP

Description
DISPLAY, OLED, COB, 16X2, WHITE ON BLACK; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Module RoHS Compliant: Yes
Datasheet
Description
DISPLAY, OLED, COB, 16X2, WHITE ON BLACK; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas - 24AC5000 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas
24AC5000
Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas 24AC5000
DISPLAY, OLED, COB, 16X2, WHITE ON BLACK; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Module RoHS Compliant: Yes

DISPLAY, OLED, COB, 16X2, WHITE ON BLACK; Character Count x Line:16 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.55mm; Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 24AC5000
Product Name Display, Oled, Cob, 16X2, White On Black; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details