Midas Components Ltd. Display, Alphanumeric, 20X2, Amber; Character Count X Line Midas MC22005A6W-FPTLA-V2

Description
DISPLAY, ALPHANUMERIC, 20X2, AMBER; Character Count x Line:20 x 2; Display Appearance:Black on Amber; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 20X2, AMBER; Character Count x Line:20 x 2; Display Appearance:Black on Amber; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 20X2, Amber; Character Count X Line Midas - 03AC3470 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 20X2, Amber; Character Count X Line Midas
03AC3470
Display, Alphanumeric, 20X2, Amber; Character Count X Line Midas 03AC3470
DISPLAY, ALPHANUMERIC, 20X2, AMBER; Character Count x Line:20 x 2; Display Appearance:Black on Amber; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 20X2, AMBER; Character Count x Line:20 x 2; Display Appearance:Black on Amber; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm; LCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 03AC3470
Product Name Display, Alphanumeric, 20X2, Amber; Character Count X Line Midas
Number of Characters 2 to 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
AUF - Compact Local Electronic Display -  - KOBOLD Instruments, Inc.
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details