DISPLAY, ALPHANUMERIC, 16X2, YELLOW/GRN; Character Count x Line:16 x 2; Display Appearance:-; Logic Voltage:5V; Interface Type:-; Font Set:English, Cyrillic, Japanese; Display Mode:Transflective; Character Size:5.23mm; LCD Display RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Digital LED Displays |
Product Number | 02AC9925 |
Product Name | Display, Alphanumeric, 16X2, Yellow/grn; Character Count X Line Midas |
Number of Characters | 2 to 16 # |