Midas Components Ltd. Display, Alphanumeric, 16X1, White; Character Count X Line Midas MC11615A6W-BNMLW-V2

Description
DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:14.54mm; LCD Display RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:14.54mm; LCD Display RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 16X1, White; Character Count X Line Midas - 02AC9907 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 16X1, White; Character Count X Line Midas
02AC9907
Display, Alphanumeric, 16X1, White; Character Count X Line Midas 02AC9907
DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:14.54mm; LCD Display RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 16X1, WHITE; Character Count x Line:16 x 1; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:-; Font Set:English, Japanese; Display Mode:Transmissive; Character Size:14.54mm; LCD Display RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 02AC9907
Product Name Display, Alphanumeric, 16X1, White; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details