THERMOSEAL® M22 Pumpable is a wet, thick, sticky paste formulated for high-temperature sealing and thermal insulation applications. It consists of aluminosilicate fibers, amorphous silica, water, and proprietary polymer additives, with a specific gravity of 2.5-3.0. The product is not classified as a hazardous waste under RCRA regulations and is stable under normal use. Inhalation of airborne fibers may pose a cancer hazard, and it is classified as a European Class 2 carcinogen; exposure controls recommend NIOSH-approved respirators and protective clothing when handling. The product is insoluble when dried and has no volatile content. It is not flammable and does not undergo hazardous polymerization.
Manufactured from bulk refractory fibers, THERMOSEAL® Refractory Cements, Moldables and Coatings are excellent for use in high- temperature resistant sealing and thermal insulation applications. All of our THERMOSEAL® products are carefully formulated to withstand thermal expansion and contraction, and have excellent thermal insulation properties, very low shrinkage, and high strength.
Features
Excellent for adhering gaskets and seals
Can be formed into shapes or linings, and pushed into cracks or holes
Offers protection against flame erosion, molten metal corrosion, and thermal spalling
Fills surface voids and and provides improved surface resistance to erosion
Applications
Coatings for furnace linings, troughs, burners and molds
Molten aluminum splash protection
Trough coatings and linings for molten aluminum transfer
High temperature patching and sealing of refractory linings
Lightweight refractory linings
Induction furnace coil coating
High Temperature binder and fillers
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Refractory Cements and Raw Materials |
| Product Number | THERMOSEAL® M22 Pumpable |
| Product Name | Low Density Moldable |
| Applications | Foundry / Metal Processing |