Microtherm, Inc. Sensor, Temperature, Spst-Nc, 205Vac/2.5A,1.6A; Switching Temperature Microtherm T11A16005U112L340100

Description
SENSOR, TEMPERATURE, SPST-NC, 205VAC/2.5A,1.6A; Switching Temperature:160°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A RoHS Compliant: Yes
Datasheet
Description
SENSOR, TEMPERATURE, SPST-NC, 205VAC/2.5A,1.6A; Switching Temperature:160°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temperature, Spst-Nc, 205Vac/2.5A,1.6A; Switching Temperature Microtherm - 37T8987 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temperature, Spst-Nc, 205Vac/2.5A,1.6A; Switching Temperature Microtherm
37T8987
Sensor, Temperature, Spst-Nc, 205Vac/2.5A,1.6A; Switching Temperature Microtherm 37T8987
SENSOR, TEMPERATURE, SPST-NC, 205VAC/2.5A,1.6A; Switching Temperature:160°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A RoHS Compliant: Yes

SENSOR, TEMPERATURE, SPST-NC, 205VAC/2.5A,1.6A; Switching Temperature:160°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 37T8987
Product Name Sensor, Temperature, Spst-Nc, 205Vac/2.5A,1.6A; Switching Temperature Microtherm
Set Point Range 320 F (160 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Snap Action Thermostat - AC602021HOT1 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details