Microtest Corporation Single-Phase Power Meter 7110/7120

Description
MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on rapidly to perform accurate power consumption analysis. The measuring range of both PM7110/7120 are 0.001W~16KW, and they are able to measure AC power consumption containing DC and obtain power factors with higher accuracy while analyzing the current signals from devices with asymmetrical positive and negative waveforms. All the electronic devices on the market must comply with EU requirements for standby power consumption, and the manufacturers are making their effort to lower it as best as they can. PM7110/7120 are able to help the manufacturers to analyze power and energy consumption precisely and perform long-hours survey with a PC. Features AC / DC Dual amp / watt-hour meter Wide range 0.001W ~ 16KW Connection software attached Standby Power D.P.I. of 0.001W With crest factor ratio display Up to the 50 levels harmonic wave analysis capability 1000 sets of measurement data storage space
Datasheet
Description
MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on rapidly to perform accurate power consumption analysis. The measuring range of both PM7110/7120 are 0.001W~16KW, and they are able to measure AC power consumption containing DC and obtain power factors with higher accuracy while analyzing the current signals from devices with asymmetrical positive and negative waveforms. All the electronic devices on the market must comply with EU requirements for standby power consumption, and the manufacturers are making their effort to lower it as best as they can. PM7110/7120 are able to help the manufacturers to analyze power and energy consumption precisely and perform long-hours survey with a PC. Features AC / DC Dual amp / watt-hour meter Wide range 0.001W ~ 16KW Connection software attached Standby Power D.P.I. of 0.001W With crest factor ratio display Up to the 50 levels harmonic wave analysis capability 1000 sets of measurement data storage space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Phase Power Meter - 7110/7120 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Single-Phase Power Meter
7110/7120
Single-Phase Power Meter 7110/7120
MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on rapidly to perform accurate power consumption analysis. The measuring range of both PM7110/7120 are 0.001W~16KW, and they are able to measure AC power consumption containing DC and obtain power factors with higher accuracy while analyzing the current signals from devices with asymmetrical positive and negative waveforms. All the electronic devices on the market must comply with EU requirements for standby power consumption, and the manufacturers are making their effort to lower it as best as they can. PM7110/7120 are able to help the manufacturers to analyze power and energy consumption precisely and perform long-hours survey with a PC. Features AC / DC Dual amp / watt-hour meter Wide range 0.001W ~ 16KW Connection software attached Standby Power D.P.I. of 0.001W With crest factor ratio display Up to the 50 levels harmonic wave analysis capability 1000 sets of measurement data storage space

MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on rapidly to perform accurate power consumption analysis. The measuring range of both PM7110/7120 are 0.001W~16KW, and they are able to measure AC power consumption containing DC and obtain power factors with higher accuracy while analyzing the current signals from devices with asymmetrical positive and negative waveforms. All the electronic devices on the market must comply with EU requirements for standby power consumption, and the manufacturers are making their effort to lower it as best as they can. PM7110/7120 are able to help the manufacturers to analyze power and energy consumption precisely and perform long-hours survey with a PC.

Features

  • AC / DC Dual amp / watt-hour meter
  • Wide range 0.001W ~ 16KW
  • Connection software attached
  • Standby Power D.P.I. of 0.001W
  • With crest factor ratio display
  • Up to the 50 levels harmonic wave analysis capability
  • 1000 sets of measurement data storage space
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Power Meters
Product Number 7110/7120
Product Name Single-Phase Power Meter
Form Factor Bench top
Display Type Digital
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Meter - PCE-N30P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Rack mount
Display Type Digital
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
Power Meters - 4240 - Maury Microwave
Maury Microwave
Specs
dBm Measurement Range -70 to ? dBm
Sampling Rate 200 Hz
View Details
Clamp Meters - 1925789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details