Microstar Laboratories, Inc. 16-Bit Analog Output Signal Interface Modules MSXB 075

Description
Isolated 16-Bit Analog Output Signal Interface Module, part number MSXB 075, provides isolated analog outputs for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – as well as to eliminate phase errors from analog outputs in your application. MSXB 075 includes four single-ended analog outputs, with an isolated ground for each output, and offers simultaneous updating for multiple modules, across all channels. MSXB 075 lets you do all this at a reasonable cost per channel, even for a few outputs. Channel Architecture allows up to 16 MSXB 075 modules to connect to a single DAP board. However, for systems with many isolated analog outputs, take a look at the MSXB 076. The Isolated Analog Output Signal Interface Modules connect to the Data Acquisition Processor's digital connector through the digital backplane installed in an industrial enclosure. MSXB 075 modules also fit directly into a DAPserver to form a network-ready isolated package. Add MSXB 084 and MSXB 078 modules for isolated analog inputs and isolated digital inputs and outputs. Industrial Enclosure compatible models MSXB 075-01-E3K-F: female DB-37 connector Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel Isolation – MSXB075
Description
Isolated 16-Bit Analog Output Signal Interface Module, part number MSXB 075, provides isolated analog outputs for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – as well as to eliminate phase errors from analog outputs in your application. MSXB 075 includes four single-ended analog outputs, with an isolated ground for each output, and offers simultaneous updating for multiple modules, across all channels. MSXB 075 lets you do all this at a reasonable cost per channel, even for a few outputs. Channel Architecture allows up to 16 MSXB 075 modules to connect to a single DAP board. However, for systems with many isolated analog outputs, take a look at the MSXB 076. The Isolated Analog Output Signal Interface Modules connect to the Data Acquisition Processor's digital connector through the digital backplane installed in an industrial enclosure. MSXB 075 modules also fit directly into a DAPserver to form a network-ready isolated package. Add MSXB 084 and MSXB 078 modules for isolated analog inputs and isolated digital inputs and outputs. Industrial Enclosure compatible models MSXB 075-01-E3K-F: female DB-37 connector Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel Isolation – MSXB075

Suppliers

Company
Product
Description
Supplier Links
16-Bit Analog Output Signal Interface Modules - MSXB 075 - Microstar Laboratories, Inc.
Bellevue, WA, USA
16-Bit Analog Output Signal Interface Modules
MSXB 075
16-Bit Analog Output Signal Interface Modules MSXB 075
Isolated 16-Bit Analog Output Signal Interface Module, part number MSXB 075, provides isolated analog outputs for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – as well as to eliminate phase errors from analog outputs in your application. MSXB 075 includes four single-ended analog outputs, with an isolated ground for each output, and offers simultaneous updating for multiple modules, across all channels. MSXB 075 lets you do all this at a reasonable cost per channel, even for a few outputs. Channel Architecture allows up to 16 MSXB 075 modules to connect to a single DAP board. However, for systems with many isolated analog outputs, take a look at the MSXB 076. The Isolated Analog Output Signal Interface Modules connect to the Data Acquisition Processor's digital connector through the digital backplane installed in an industrial enclosure. MSXB 075 modules also fit directly into a DAPserver to form a network-ready isolated package. Add MSXB 084 and MSXB 078 modules for isolated analog inputs and isolated digital inputs and outputs. Industrial Enclosure compatible models MSXB 075-01-E3K-F: female DB-37 connector Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel Isolation – MSXB075

Isolated 16-Bit Analog Output Signal Interface Module, part number MSXB 075, provides isolated analog outputs for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – as well as to eliminate phase errors from analog outputs in your application.

MSXB 075 includes four single-ended analog outputs, with an isolated ground for each output, and offers simultaneous updating for multiple modules, across all channels. MSXB 075 lets you do all this at a reasonable cost per channel, even for a few outputs.

Channel Architecture allows up to 16 MSXB 075 modules to connect to a single DAP board. However, for systems with many isolated analog outputs, take a look at the MSXB 076.

The Isolated Analog Output Signal Interface Modules connect to the Data Acquisition Processor's digital connector through the digital backplane installed in an industrial enclosure.

MSXB 075 modules also fit directly into a DAPserver to form a network-ready isolated package. Add MSXB 084 and MSXB 078 modules for isolated analog inputs and isolated digital inputs and outputs.

Industrial Enclosure compatible models

  • MSXB 075-01-E3K-F: female DB-37 connector
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-Channel Isolation – MSXB075

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number MSXB 075
Product Name 16-Bit Analog Output Signal Interface Modules
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Logging Instrument - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
12-ch Input Module Fusion-LN 51.2 kHz - -3073-B-120- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Inputs IEPE / CCLD
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details