Microstar Laboratories, Inc. 16-Bit Analog Output Expansion Boards MSXB 056

Description
The MSXB 056 16-bit Analog Output Expansion Board provides 4 additional analog outputs with 16-bit resolution. Up to 16 Analog Output Expansion Boards can be connected to a single DAP for a total of 64 additional output channels. The 16-Bit Analog Output Expansion Board connects to the Data Acquisition Processor's digital connector. If digital input/output is needed in addition to analog output expansion, a Digital Expansion Board is required. There are several cabling options for the MSXB 056 16-Bit Analog Output Expansion Board. The MSXB 056 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB 056-03-C3Z: Wago and DB-9 terminals, right-angle Hippi connector Single-Board Enclosure Option MSXB 056-02-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, right-angle Hippi connector Industrial Enclosure Compatible Options MSXB 056-02-E3E-B: Wago terminals, 4 insulated BNC termination panel MSXB 056-02-E3Y: Wago terminals, 1-slot blank termination panel See Also MSXB 076 (Channel-to-Channel Isolated 16-Bit Analog Output Signal Interface Modules, Eight Channels) MSXB 075 (Channel-to-Channel Isolated 16-Bit Analog Output Signal Interface Modules, Four Channels)
Datasheet
Description
The MSXB 056 16-bit Analog Output Expansion Board provides 4 additional analog outputs with 16-bit resolution. Up to 16 Analog Output Expansion Boards can be connected to a single DAP for a total of 64 additional output channels. The 16-Bit Analog Output Expansion Board connects to the Data Acquisition Processor's digital connector. If digital input/output is needed in addition to analog output expansion, a Digital Expansion Board is required. There are several cabling options for the MSXB 056 16-Bit Analog Output Expansion Board. The MSXB 056 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB 056-03-C3Z: Wago and DB-9 terminals, right-angle Hippi connector Single-Board Enclosure Option MSXB 056-02-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, right-angle Hippi connector Industrial Enclosure Compatible Options MSXB 056-02-E3E-B: Wago terminals, 4 insulated BNC termination panel MSXB 056-02-E3Y: Wago terminals, 1-slot blank termination panel See Also MSXB 076 (Channel-to-Channel Isolated 16-Bit Analog Output Signal Interface Modules, Eight Channels) MSXB 075 (Channel-to-Channel Isolated 16-Bit Analog Output Signal Interface Modules, Four Channels)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Analog Output Expansion Boards - MSXB 056 - Microstar Laboratories, Inc.
Bellevue, WA, USA
16-Bit Analog Output Expansion Boards
MSXB 056
16-Bit Analog Output Expansion Boards MSXB 056
The MSXB 056 16-bit Analog Output Expansion Board provides 4 additional analog outputs with 16-bit resolution. Up to 16 Analog Output Expansion Boards can be connected to a single DAP for a total of 64 additional output channels. The 16-Bit Analog Output Expansion Board connects to the Data Acquisition Processor's digital connector. If digital input/output is needed in addition to analog output expansion, a Digital Expansion Board is required. There are several cabling options for the MSXB 056 16-Bit Analog Output Expansion Board. The MSXB 056 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB 056-03-C3Z: Wago and DB-9 terminals, right-angle Hippi connector Single-Board Enclosure Option MSXB 056-02-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, right-angle Hippi connector Industrial Enclosure Compatible Options MSXB 056-02-E3E-B: Wago terminals, 4 insulated BNC termination panel MSXB 056-02-E3Y: Wago terminals, 1-slot blank termination panel See Also MSXB 076 (Channel-to-Channel Isolated 16-Bit Analog Output Signal Interface Modules, Eight Channels) MSXB 075 (Channel-to-Channel Isolated 16-Bit Analog Output Signal Interface Modules, Four Channels)

The MSXB 056 16-bit Analog Output Expansion Board provides 4 additional analog outputs with 16-bit resolution. Up to 16 Analog Output Expansion Boards can be connected to a single DAP for a total of 64 additional output channels.

The 16-Bit Analog Output Expansion Board connects to the Data Acquisition Processor's digital connector. If digital input/output is needed in addition to analog output expansion, a Digital Expansion Board is required.

There are several cabling options for the MSXB 056 16-Bit Analog Output Expansion Board. The MSXB 056 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane.

Bare Board Options

  • MSXB 056-03-C3Z: Wago and DB-9 terminals, right-angle Hippi connector

Single-Board Enclosure Option

  • MSXB 056-02-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, right-angle Hippi connector

Industrial Enclosure Compatible Options

  • MSXB 056-02-E3E-B: Wago terminals, 4 insulated BNC termination panel
  • MSXB 056-02-E3Y: Wago terminals, 1-slot blank termination panel

See Also

  • MSXB 076 (Channel-to-Channel Isolated 16-Bit Analog Output Signal Interface Modules, Eight Channels)
  • MSXB 075 (Channel-to-Channel Isolated 16-Bit Analog Output Signal Interface Modules, Four Channels)
Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number MSXB 056
Product Name 16-Bit Analog Output Expansion Boards
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Humidity / Temperature Data Logger Set - PCE-HT110-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Local Data Acquisition - ibaDAQ - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor Backplane
Host Connection USB; Ethernet
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details