Micross Components, Inc. 3-Phase Bridges SET111412

Description
Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains single phase full wave bridge rectifiers. With off-the-shelf voltage ratings as high as 3kV and current ratings as high as 70A, these modules are available in custom configurations to your own specifications, including screening and quality conformance inspection testing.
Request a Quote Datasheet
Description
Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains single phase full wave bridge rectifiers. With off-the-shelf voltage ratings as high as 3kV and current ratings as high as 70A, these modules are available in custom configurations to your own specifications, including screening and quality conformance inspection testing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Bridges - SET111412 - Micross Components, Inc.
Apopka, FL, United States
3-Phase Bridges
SET111412
3-Phase Bridges SET111412
Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains single phase full wave bridge rectifiers. With off-the-shelf voltage ratings as high as 3kV and current ratings as high as 70A, these modules are available in custom configurations to your own specifications, including screening and quality conformance inspection testing.

Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains single phase full wave bridge rectifiers.

With off-the-shelf voltage ratings as high as 3kV and current ratings as high as 70A, these modules are available in custom configurations to your own specifications, including screening and quality conformance inspection testing.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282253-SET111412 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282253-SET111412
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282253-SET111412
Win Source Part Number: 1282253-SET111412 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 45A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 9 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 3 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: MICROSS/On Semiconductor Other Names: 1567-SET111412,SET11 1412 Base Product Number: SET111 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282253-SET111412
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 45A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 9 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Solder
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: MICROSS/On Semiconductor
Other Names: 1567-SET111412,SET111412
Base Product Number: SET111
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Micross Components, Inc. Win Source Electronics
Product Category Diodes Diodes
Product Number SET111412 1282253-SET111412
Product Name 3-Phase Bridges Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Three Phase Full Wave Bridge Assemblies Standard
VR 600 volts 600 volts
trr 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D050A65X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
Single Phase Bridge - FSBR10 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1500 mA
VR 1000 volts
View Details
Single Phase Bridge - 3SBMC6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 600 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details