Manufacturer: Austin Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217427-MT5C2568C-35
Operating Supply Voltage: 5 V
Number of Pins: 66
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1217427-MT5C2568C-35/883C |
| Product Name | Custom Parts - Custom Parts (J - M) - MT5C2568C-35/883C |