MicroSense, LLC Stamper Thickness Measurement System Model 6360-CD-HR

Description
Long considered the optical media replication industry “gold standard” for repeatable, non-contact stamper thickness measurement, the Model 6360 stamper thickness measurement gauge now offers improved performance for high resolution measurement of all stamper types, including Blu-ray stampers. The Model 6360-HR-CD Stamper Thickness Measurement System is a semi-automated thickness gauging platform and data analysis system for the measurement of optical media stampers. Patented non-contact capacitive sensors determine the stamper thickness without any damage to the stamper. A personal computer is provided to run the gauging platform, acquire measurement data and display results. Takes DVD Stamper Measurements of Thickness Measures thickness of punched and unpunched stampers of any kind – BD, DVD and CD – up to 230 mm in diameter. A version of the 6360 is available for magnetic disk media thickness measurement. The 6360 CD is outfitted with a "Universal Platter" which holds nearly any size stamper, and custom stamper holders are available for special requirements. Easy to set up and operate – select one or four scans for each stamper being measured. Simple one button operation, clear display of PASS or FAIL. Thickness accuracy is ±1 micron, and the thickness measurement result is not affected by change in room temperature, the system self calibrates before every measurement. Get control of your galvanic process with accurate stamper thickness measurement and SPC The 6360 provides statistical process control capability, and all measurements are stored in a local database on the PC that can be exported over your network for further analysis. The 6360 measures and displays maximum thickness, minimum thickness, average thickness, and taper (TTV) for each measurement scan. A limit for maximum and minimum thickness may be set for pass/fail indication. The taper start and end points can be set by the user. The database allows saving and recalling of thickness data along with other parameters. The database fields may be configured for tracking, sorting and reporting user defined criteria (i.e. selection, cut number, bath number, & operator, etc.)
Datasheet
Description
Long considered the optical media replication industry “gold standard” for repeatable, non-contact stamper thickness measurement, the Model 6360 stamper thickness measurement gauge now offers improved performance for high resolution measurement of all stamper types, including Blu-ray stampers. The Model 6360-HR-CD Stamper Thickness Measurement System is a semi-automated thickness gauging platform and data analysis system for the measurement of optical media stampers. Patented non-contact capacitive sensors determine the stamper thickness without any damage to the stamper. A personal computer is provided to run the gauging platform, acquire measurement data and display results. Takes DVD Stamper Measurements of Thickness Measures thickness of punched and unpunched stampers of any kind – BD, DVD and CD – up to 230 mm in diameter. A version of the 6360 is available for magnetic disk media thickness measurement. The 6360 CD is outfitted with a "Universal Platter" which holds nearly any size stamper, and custom stamper holders are available for special requirements. Easy to set up and operate – select one or four scans for each stamper being measured. Simple one button operation, clear display of PASS or FAIL. Thickness accuracy is ±1 micron, and the thickness measurement result is not affected by change in room temperature, the system self calibrates before every measurement. Get control of your galvanic process with accurate stamper thickness measurement and SPC The 6360 provides statistical process control capability, and all measurements are stored in a local database on the PC that can be exported over your network for further analysis. The 6360 measures and displays maximum thickness, minimum thickness, average thickness, and taper (TTV) for each measurement scan. A limit for maximum and minimum thickness may be set for pass/fail indication. The taper start and end points can be set by the user. The database allows saving and recalling of thickness data along with other parameters. The database fields may be configured for tracking, sorting and reporting user defined criteria (i.e. selection, cut number, bath number, & operator, etc.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stamper Thickness Measurement System - Model 6360-CD-HR - MicroSense, LLC
Lowell, MA, USA
Stamper Thickness Measurement System
Model 6360-CD-HR
Stamper Thickness Measurement System Model 6360-CD-HR
Long considered the optical media replication industry “gold standard” for repeatable, non-contact stamper thickness measurement, the Model 6360 stamper thickness measurement gauge now offers improved performance for high resolution measurement of all stamper types, including Blu-ray stampers. The Model 6360-HR-CD Stamper Thickness Measurement System is a semi-automated thickness gauging platform and data analysis system for the measurement of optical media stampers. Patented non-contact capacitive sensors determine the stamper thickness without any damage to the stamper. A personal computer is provided to run the gauging platform, acquire measurement data and display results. Takes DVD Stamper Measurements of Thickness Measures thickness of punched and unpunched stampers of any kind – BD, DVD and CD – up to 230 mm in diameter. A version of the 6360 is available for magnetic disk media thickness measurement. The 6360 CD is outfitted with a "Universal Platter" which holds nearly any size stamper, and custom stamper holders are available for special requirements. Easy to set up and operate – select one or four scans for each stamper being measured. Simple one button operation, clear display of PASS or FAIL. Thickness accuracy is ±1 micron, and the thickness measurement result is not affected by change in room temperature, the system self calibrates before every measurement. Get control of your galvanic process with accurate stamper thickness measurement and SPC The 6360 provides statistical process control capability, and all measurements are stored in a local database on the PC that can be exported over your network for further analysis. The 6360 measures and displays maximum thickness, minimum thickness, average thickness, and taper (TTV) for each measurement scan. A limit for maximum and minimum thickness may be set for pass/fail indication. The taper start and end points can be set by the user. The database allows saving and recalling of thickness data along with other parameters. The database fields may be configured for tracking, sorting and reporting user defined criteria (i.e. selection, cut number, bath number, & operator, etc.)

Long considered the optical media replication industry “gold standard” for repeatable, non-contact stamper thickness measurement, the Model 6360 stamper thickness measurement gauge now offers improved performance for high resolution measurement of all stamper types, including Blu-ray stampers.

The Model 6360-HR-CD Stamper Thickness Measurement System is a semi-automated thickness gauging platform and data analysis system for the measurement of optical media stampers. Patented non-contact capacitive sensors determine the stamper thickness without any damage to the stamper. A personal computer is provided to run the gauging platform, acquire measurement data and display results.

Takes DVD Stamper Measurements of Thickness

  • Measures thickness of punched and unpunched stampers of any kind – BD, DVD and CD – up to 230 mm in diameter. A version of the 6360 is available for magnetic disk media thickness measurement.
  • The 6360 CD is outfitted with a "Universal Platter" which holds nearly any size stamper, and custom stamper holders are available for special requirements.
  • Easy to set up and operate – select one or four scans for each stamper being measured. Simple one button operation, clear display of PASS or FAIL.
  • Thickness accuracy is ±1 micron, and the thickness measurement result is not affected by change in room temperature, the system self calibrates before every measurement.

Get control of your galvanic process with accurate stamper thickness measurement and SPC

The 6360 provides statistical process control capability, and all measurements are stored in a local database on the PC that can be exported over your network for further analysis.

  • The 6360 measures and displays maximum thickness, minimum thickness, average thickness, and taper (TTV) for each measurement scan.
  • A limit for maximum and minimum thickness may be set for pass/fail indication.
  • The taper start and end points can be set by the user.
  • The database allows saving and recalling of thickness data along with other parameters.
  • The database fields may be configured for tracking, sorting and reporting user defined criteria (i.e. selection, cut number, bath number, & operator, etc.)
Supplier's Site Datasheet

Technical Specifications

  MicroSense, LLC
Product Category Dimensional Gages and Instruments
Product Number Model 6360-CD-HR
Product Name Stamper Thickness Measurement System
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English (optional feature); Metric (optional feature)
Gage / Instrument Type Gage Head or Probe
Gaging Technology Electronic; Non-contact
Attribute Measurement Capability Universal Gage; Thickness Gage
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details