Microsemi Corp. Interface - Interface - Telecom - ZL88801LDF1 ZL88801LDF1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1120085-ZL88801LDF1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Purpose: Telecom Circuit Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1120085-ZL88801LDF1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Purpose: Telecom Circuit Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL88801LDF1 - 1120085-ZL88801LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL88801LDF1
1120085-ZL88801LDF1
Interface - Interface - Telecom - ZL88801LDF1 1120085-ZL88801LDF1
Manufacturer: Microsemi Corporation Win Source Part Number: 1120085-ZL88801LDF1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Purpose: Telecom Circuit Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1120085-ZL88801LDF1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Purpose: Telecom Circuit
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - ZL88801LDF1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
ZL88801LDF1
Telecom Interface ICs ZL88801LDF1
Telecom Interface ICs 2CH ZL880 100V Shared Tracking, 64QFN, T&R

Telecom Interface ICs 2CH ZL880 100V Shared Tracking, 64QFN, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1120085-ZL88801LDF1 ZL88801LDF1
Product Name Interface - Interface - Telecom - ZL88801LDF1 Telecom Interface ICs
Supply Voltage Other; 3.135 V ~ 3.465 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Interface Transceiver IC - 879-CG8458AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details