Microsemi Corp. Interface - Interface - Telecom - ZL50232/GDC ZL50232/GDC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044116-ZL50232/GDC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 208-LBGA (17x17) Purpose: Echo Cancellation Supply Voltage - Operating: 1.6 V to 2 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044116-ZL50232/GDC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 208-LBGA (17x17) Purpose: Echo Cancellation Supply Voltage - Operating: 1.6 V to 2 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50232/GDC - 044116-ZL50232/GDC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50232/GDC
044116-ZL50232/GDC
Interface - Interface - Telecom - ZL50232/GDC 044116-ZL50232/GDC
Manufacturer: Microsemi Corporation Win Source Part Number: 044116-ZL50232/GDC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 208-LBGA (17x17) Purpose: Echo Cancellation Supply Voltage - Operating: 1.6 V to 2 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 044116-ZL50232/GDC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 208-LBGA (17x17)
Purpose: Echo Cancellation
Supply Voltage - Operating: 1.6 V to 2 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 044116-ZL50232/GDC
Product Name Interface - Interface - Telecom - ZL50232/GDC
Supply Voltage Other; 1.6 V ~ 2 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - BTS54220LBEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details