Microsemi Corp. Interface - Interface - Telecom - ZL50211/GBC ZL50211/GBC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800368-ZL50211/GBC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 535-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.6 V ~ 2 V Function: Echo Cancellation Part Status: Obsolete(EOL) Family Name: ZL50211 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 535-PBGA (31x31) Alternative Parts (Cross-Reference): ZL50211GBG2; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800368-ZL50211/GBC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 535-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.6 V ~ 2 V Function: Echo Cancellation Part Status: Obsolete(EOL) Family Name: ZL50211 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 535-PBGA (31x31) Alternative Parts (Cross-Reference): ZL50211GBG2; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50211/GBC - 800368-ZL50211/GBC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50211/GBC
800368-ZL50211/GBC
Interface - Interface - Telecom - ZL50211/GBC 800368-ZL50211/GBC
Manufacturer: Microsemi Corporation Win Source Part Number: 800368-ZL50211/GBC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 535-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.6 V ~ 2 V Function: Echo Cancellation Part Status: Obsolete(EOL) Family Name: ZL50211 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 535-PBGA (31x31) Alternative Parts (Cross-Reference): ZL50211GBG2; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: Microsemi Corporation
Win Source Part Number: 800368-ZL50211/GBC
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 535-BGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 2 V
Function: Echo Cancellation
Part Status: Obsolete(EOL)
Family Name: ZL50211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 535-PBGA (31x31)
Alternative Parts (Cross-Reference): ZL50211GBG2;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet
Interface Transceiver IC - 702-ZL50211/GBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50211/GBC
Interface Transceiver IC 702-ZL50211/GBC
IC TELECOM INTERFACE 535BGA Product overview: ZL50211/GBC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50211/GBC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 535BGA Product overview: ZL50211/GBC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50211/GBC can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - ZL50211/GBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Echo Cancellation 535-PBGA (31x31)

Telecom IC Echo Cancellation 535-PBGA (31x31)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800368-ZL50211/GBC 702-ZL50211/GBC ZL50211/GBC
Product Name Interface - Interface - Telecom - ZL50211/GBC Interface Transceiver IC Telecom
Supply Voltage Other; 1.6 V ~ 2 V Other; 1.6V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Line Interface ICs - 1907361 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details