Microsemi Corp. Interface - Interface - Telecom - ZL50114GAG2 ZL50114GAG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140052-ZL50114GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140052-ZL50114GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50114GAG2 - 140052-ZL50114GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50114GAG2
140052-ZL50114GAG2
Interface - Interface - Telecom - ZL50114GAG2 140052-ZL50114GAG2
Manufacturer: Microsemi Corporation Win Source Part Number: 140052-ZL50114GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 140052-ZL50114GAG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 552-PBGA (35x35)
Purpose: Telecom Circuit
Supply Voltage - Operating: 1.65 V to 1.95 V
Operating Supply Current: 950mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - ZL50114GAG2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
ZL50114GAG2
Telecom Interface ICs ZL50114GAG2
Telecom Interface ICs Pb Free 128 Channel CESoP processor

Telecom Interface ICs Pb Free 128 Channel CESoP processor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 140052-ZL50114GAG2 ZL50114GAG2
Product Name Interface - Interface - Telecom - ZL50114GAG2 Telecom Interface ICs
Supply Voltage Other; 1.65 V ~ 1.95 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512812P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details