Microsemi Corp. Interface - Interface - Telecom - ZL50112GAG2 ZL50112GAG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044115-ZL50112GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044115-ZL50112GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50112GAG2 - 044115-ZL50112GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50112GAG2
044115-ZL50112GAG2
Interface - Interface - Telecom - ZL50112GAG2 044115-ZL50112GAG2
Manufacturer: Microsemi Corporation Win Source Part Number: 044115-ZL50112GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 044115-ZL50112GAG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 552-PBGA (35x35)
Purpose: Telecom Circuit
Supply Voltage - Operating: 1.65 V to 1.95 V
Operating Supply Current: 950mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - ZL50112GAG2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
ZL50112GAG2
Telecom Interface ICs ZL50112GAG2
Telecom Interface ICs PbFree CCT emulation Serv over packet-16

Telecom Interface ICs PbFree CCT emulation Serv over packet-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 044115-ZL50112GAG2 ZL50112GAG2
Product Name Interface - Interface - Telecom - ZL50112GAG2 Telecom Interface ICs
Supply Voltage Other; 1.65 V ~ 1.95 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG7943AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers