Microsemi Corp. Interface Transceiver IC ZL50112GAG

Description
IC TELECOM INTERFACE 552BGA Product overview: ZL50112GAG from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50112GAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 552BGA Product overview: ZL50112GAG from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50112GAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-ZL50112GAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50112GAG
Interface Transceiver IC 702-ZL50112GAG
IC TELECOM INTERFACE 552BGA Product overview: ZL50112GAG from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50112GAG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 552BGA Product overview: ZL50112GAG from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50112GAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - ZL50112GAG - 940016-ZL50112GAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50112GAG
940016-ZL50112GAG
Interface - Interface - Telecom - ZL50112GAG 940016-ZL50112GAG
Manufacturer: Microsemi Corporation Win Source Part Number: 940016-ZL50112GAG Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Telecom Circuit 552-PBGA (35x35) Package: Tray Package: 552-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: ZL50112 Categories: Integrated Circuits (ICs) Case / Package: 552-PBGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Microsemi Corporation
Win Source Part Number: 940016-ZL50112GAG
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Telecom Circuit 552-PBGA (35x35)
Package: Tray
Package: 552-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZL50112
Categories: Integrated Circuits (ICs)
Case / Package: 552-PBGA (35x35)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL50112GAG
Integrated Circuits (ICs) - Interface - Telecom ZL50112GAG
IC TELECOM INTERFACE 552BGA

IC TELECOM INTERFACE 552BGA

Supplier's Site
Telecom - ZL50112GAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ZL50112GAG
Telecom ZL50112GAG
Telecom IC Telecom Circuit 552-PBGA (35x35)

Telecom IC Telecom Circuit 552-PBGA (35x35)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-ZL50112GAG 940016-ZL50112GAG ZL50112GAG ZL50112GAG
Product Name Interface Transceiver IC Interface - Interface - Telecom - ZL50112GAG Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Data Rate 1.00E6 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA BGA; 552-PBGA (35x35) BGA BGA; 552-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details