Microsemi Corp. Interface - Interface - Telecom - ZL50060GAG2 ZL50060GAG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800367-ZL50060GAG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50060 Categories: Integrated Circuits (ICs) Operating Supply Current: 240mA Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): ZL50060GAC; Introduction Date: October 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800367-ZL50060GAG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50060 Categories: Integrated Circuits (ICs) Operating Supply Current: 240mA Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): ZL50060GAC; Introduction Date: October 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50060GAG2 - 800367-ZL50060GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50060GAG2
800367-ZL50060GAG2
Interface - Interface - Telecom - ZL50060GAG2 800367-ZL50060GAG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800367-ZL50060GAG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50060 Categories: Integrated Circuits (ICs) Operating Supply Current: 240mA Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): ZL50060GAC; Introduction Date: October 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Microsemi Corporation
Win Source Part Number: 800367-ZL50060GAG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 256-BGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Function: Switch
Family Name: ZL50060
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240mA
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): ZL50060GAC;
Introduction Date: October 30, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 800367-ZL50060GAG2
Product Name Interface - Interface - Telecom - ZL50060GAG2
Supply Voltage Other; 1.71 V ~ 1.89 V
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1901008P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Control Communications - CY7C53120E4-40SXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
 - 74AHC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details