Microsemi Corp. Interface - Interface - Telecom - ZL50051GAG2 ZL50051GAG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140857-ZL50051GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA Purpose: Switch Supply Voltage - Operating: 1.71 V to 1.89 V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140857-ZL50051GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA Purpose: Switch Supply Voltage - Operating: 1.71 V to 1.89 V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50051GAG2 - 140857-ZL50051GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50051GAG2
140857-ZL50051GAG2
Interface - Interface - Telecom - ZL50051GAG2 140857-ZL50051GAG2
Manufacturer: Microsemi Corporation Win Source Part Number: 140857-ZL50051GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-BGA Purpose: Switch Supply Voltage - Operating: 1.71 V to 1.89 V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 140857-ZL50051GAG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 256-BGA
Purpose: Switch
Supply Voltage - Operating: 1.71 V to 1.89 V
Operating Supply Current: 240mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-ZL50051GAG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50051GAG2
Interface Transceiver IC 702-ZL50051GAG2
IC DIGITAL SWITCH 8K CH 196BGA Product overview: ZL50051GAG2 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50051GAG2 can be used for catalog matching and distributor lookup.

IC DIGITAL SWITCH 8K CH 196BGA Product overview: ZL50051GAG2 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50051GAG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 140857-ZL50051GAG2 702-ZL50051GAG2
Product Name Interface - Interface - Telecom - ZL50051GAG2 Interface Transceiver IC
Supply Voltage Other; 1.71 V ~ 1.89 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 8977264 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type SOIC; Soic
View Details