Microsemi Corp. Interface Transceiver IC ZL50018QCG1

Description
IC TDM SWITCH 2K-CH ENH 256LQFP Product overview: ZL50018QCG1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50018QCG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TDM SWITCH 2K-CH ENH 256LQFP Product overview: ZL50018QCG1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50018QCG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-ZL50018QCG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50018QCG1
Interface Transceiver IC 702-ZL50018QCG1
IC TDM SWITCH 2K-CH ENH 256LQFP Product overview: ZL50018QCG1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50018QCG1 can be used for catalog matching and distributor lookup.

IC TDM SWITCH 2K-CH ENH 256LQFP Product overview: ZL50018QCG1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50018QCG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - ZL50018QCG1 - 800363-ZL50018QCG1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50018QCG1
800363-ZL50018QCG1
Interface - Interface - Telecom - ZL50018QCG1 800363-ZL50018QCG1
Manufacturer: Microsemi Corporation Win Source Part Number: 800363-ZL50018QCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50018 Categories: Integrated Circuits (ICs) Operating Supply Current: 165mA Manufacturer Package: 256-LQFP (28x28) Alternative Parts (Cross-Reference): L-TTSI2K32T3BAL-DB ; L-TTSI2K32T3BAL; TTSI2K32T3BAL; ZL50018GAC; Introduction Date: February 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800363-ZL50018QCG1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 256-LQFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Function: Switch
Family Name: ZL50018
Categories: Integrated Circuits (ICs)
Operating Supply Current: 165mA
Manufacturer Package: 256-LQFP (28x28)
Alternative Parts (Cross-Reference): L-TTSI2K32T3BAL-DB ; L-TTSI2K32T3BAL; TTSI2K32T3BAL; ZL50018GAC;
Introduction Date: February 13, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-ZL50018QCG1 800363-ZL50018QCG1
Product Name Interface Transceiver IC Interface - Interface - Telecom - ZL50018QCG1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers