Microsemi Corp. Interface - Interface - Telecom - ZL50012QCG1 ZL50012QCG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800360-ZL50012QCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 160-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: ZL50012 Categories: Integrated Circuits (ICs) Operating Supply Current: 250mA Manufacturer Package: 160-LQFP (24x24) Alternative Parts (Cross-Reference): ZL50012/QCC; ZL50012/GDC1 ; ZL50012/GDC ; ZL50012GDG2; Introduction Date: December 04, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800360-ZL50012QCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 160-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: ZL50012 Categories: Integrated Circuits (ICs) Operating Supply Current: 250mA Manufacturer Package: 160-LQFP (24x24) Alternative Parts (Cross-Reference): ZL50012/QCC; ZL50012/GDC1 ; ZL50012/GDC ; ZL50012GDG2; Introduction Date: December 04, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50012QCG1 - 800360-ZL50012QCG1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50012QCG1
800360-ZL50012QCG1
Interface - Interface - Telecom - ZL50012QCG1 800360-ZL50012QCG1
Manufacturer: Microsemi Corporation Win Source Part Number: 800360-ZL50012QCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 160-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: ZL50012 Categories: Integrated Circuits (ICs) Operating Supply Current: 250mA Manufacturer Package: 160-LQFP (24x24) Alternative Parts (Cross-Reference): ZL50012/QCC; ZL50012/GDC1 ; ZL50012/GDC ; ZL50012GDG2; Introduction Date: December 04, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800360-ZL50012QCG1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 160-LQFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Switch
Family Name: ZL50012
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250mA
Manufacturer Package: 160-LQFP (24x24)
Alternative Parts (Cross-Reference): ZL50012/QCC; ZL50012/GDC1 ; ZL50012/GDC ; ZL50012GDG2;
Introduction Date: December 04, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 800360-ZL50012QCG1
Product Name Interface - Interface - Telecom - ZL50012QCG1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details