Microsemi Corp. Interface - Interface - Telecom - ZL49020DAA1 ZL49020DAA1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800357-ZL49020DAA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Power (Watts): 500mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: ZL49020 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LC73862; LC73861; LC73860; BU8872; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800357-ZL49020DAA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Power (Watts): 500mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: ZL49020 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LC73862; LC73861; LC73860; BU8872; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL49020DAA1 - 800357-ZL49020DAA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL49020DAA1
800357-ZL49020DAA1
Interface - Interface - Telecom - ZL49020DAA1 800357-ZL49020DAA1
Manufacturer: Microsemi Corporation Win Source Part Number: 800357-ZL49020DAA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Power (Watts): 500mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: ZL49020 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): LC73862; LC73861; LC73860; BU8872; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 800357-ZL49020DAA1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Power (Watts): 500mW
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Receiver
Family Name: ZL49020
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): LC73862; LC73861; LC73860; BU8872;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-ZL49020DAA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL49020DAA1
Interface Transceiver IC 702-ZL49020DAA1
IC RECEIVER DTMF 16PAIR 8DIP Product overview: ZL49020DAA1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL49020DAA1 can be used for catalog matching and distributor lookup.

IC RECEIVER DTMF 16PAIR 8DIP Product overview: ZL49020DAA1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL49020DAA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 800357-ZL49020DAA1 702-ZL49020DAA1
Product Name Interface - Interface - Telecom - ZL49020DAA1 Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 7097975P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details