Microsemi Corp. Interface - Interface - Telecom - ZL49010DAA1 ZL49010DAA1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800356-ZL49010DAA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: ZL49010 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): BU8874; LC73862; LC73861; LC73860 ; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800356-ZL49010DAA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: ZL49010 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): BU8874; LC73862; LC73861; LC73860 ; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL49010DAA1 - 800356-ZL49010DAA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL49010DAA1
800356-ZL49010DAA1
Interface - Interface - Telecom - ZL49010DAA1 800356-ZL49010DAA1
Manufacturer: Microsemi Corporation Win Source Part Number: 800356-ZL49010DAA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Receiver Family Name: ZL49010 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): BU8874; LC73862; LC73861; LC73860 ; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800356-ZL49010DAA1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Receiver
Family Name: ZL49010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): BU8874; LC73862; LC73861; LC73860 ;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-ZL49010DAA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL49010DAA1
Interface Transceiver IC 702-ZL49010DAA1
IC RECEIVER DTMF 16PAIR 8DIP Product overview: ZL49010DAA1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL49010DAA1 can be used for catalog matching and distributor lookup.

IC RECEIVER DTMF 16PAIR 8DIP Product overview: ZL49010DAA1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL49010DAA1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 800356-ZL49010DAA1 702-ZL49010DAA1
Product Name Interface - Interface - Telecom - ZL49010DAA1 Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CP8770BTT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers