Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30362GDG2 ZL30362GDG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800351-ZL30362GDG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-BGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, Fibre Channel, SONET/SDH, Stratum Family Name: ZL30362 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LBGA (13x13) Introduction Date: April 26, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800351-ZL30362GDG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-BGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, Fibre Channel, SONET/SDH, Stratum Family Name: ZL30362 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LBGA (13x13) Introduction Date: April 26, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30362GDG2 - 800351-ZL30362GDG2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30362GDG2
800351-ZL30362GDG2
Clock/Timing - Clock/Timing - Application Specific - ZL30362GDG2 800351-ZL30362GDG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800351-ZL30362GDG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-BGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, Fibre Channel, SONET/SDH, Stratum Family Name: ZL30362 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LBGA (13x13) Introduction Date: April 26, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800351-ZL30362GDG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 144-BGA
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Input: Clock
Output: LVCMOS, LVPECL
PLL: Yes
Main Purpose: Ethernet, Fibre Channel, SONET/SDH, Stratum
Family Name: ZL30362
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LBGA (13x13)
Introduction Date: April 26, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800351-ZL30362GDG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30362GDG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12088-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Application Specific - AD80052BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details