Microsemi Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDG1 ZL30251LDG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800348-ZL30251LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 1.035GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: CML, CMOS, Crystal Output: CML, CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: ZL30251 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800348-ZL30251LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 1.035GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: CML, CMOS, Crystal Output: CML, CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: ZL30251 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDG1 - 800348-ZL30251LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDG1
800348-ZL30251LDG1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDG1 800348-ZL30251LDG1
Manufacturer: Microsemi Corporation Win Source Part Number: 800348-ZL30251LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 1.035GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Input: CML, CMOS, Crystal Output: CML, CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: ZL30251 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800348-ZL30251LDG1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 1.035GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Input: CML, CMOS, Crystal
Output: CML, CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: ZL30251
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800348-ZL30251LDG1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDG1
Device Type Clock Generator
Bus Interface CMOS; CML, CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Buffers, Drivers - CYW256OXCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
 - 2940FM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
View Details
Clock/Timing - Application Specific - CY2310ANZPVXI-1T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details