Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30230GGG2 ZL30230GGG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800345-ZL30230GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LFBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, Fibre Channel, Memory, PCI Express (PCIe) Family Name: ZL30230 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Alternative Parts (Cross-Reference): ZL30230GGG; Introduction Date: October 23, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800345-ZL30230GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LFBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, Fibre Channel, Memory, PCI Express (PCIe) Family Name: ZL30230 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Alternative Parts (Cross-Reference): ZL30230GGG; Introduction Date: October 23, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30230GGG2
800345-ZL30230GGG2
Clock/Timing - Clock/Timing - Application Specific - ZL30230GGG2 800345-ZL30230GGG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800345-ZL30230GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LFBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, Fibre Channel, Memory, PCI Express (PCIe) Family Name: ZL30230 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Alternative Parts (Cross-Reference): ZL30230GGG; Introduction Date: October 23, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800345-ZL30230GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LFBGA
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Input: Clock, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Main Purpose: Ethernet, Fibre Channel, Memory, PCI Express (PCIe)
Family Name: ZL30230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LBGA (11x11)
Alternative Parts (Cross-Reference): ZL30230GGG;
Introduction Date: October 23, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800345-ZL30230GGG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30230GGG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CYI9531OXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
8 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details