Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30158GGG2 ZL30158GGG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800341-ZL30158GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: LVCMOS, LVPECL Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Telecom Family Name: ZL30158 Categories: Integrated Circuits (ICs) Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800341-ZL30158GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: LVCMOS, LVPECL Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Telecom Family Name: ZL30158 Categories: Integrated Circuits (ICs) Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30158GGG2 - 800341-ZL30158GGG2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30158GGG2
800341-ZL30158GGG2
Clock/Timing - Clock/Timing - Application Specific - ZL30158GGG2 800341-ZL30158GGG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800341-ZL30158GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: LVCMOS, LVPECL Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH, Telecom Family Name: ZL30158 Categories: Integrated Circuits (ICs) Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Microsemi Corporation
Win Source Part Number: 800341-ZL30158GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-BGA
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Input: LVCMOS, LVPECL
Output: LVCMOS, LVPECL
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Telecom
Family Name: ZL30158
Categories: Integrated Circuits (ICs)
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800341-ZL30158GGG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30158GGG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11145-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details