Manufacturer: Microsemi Corporation
Win Source Part Number: 044106-ZL30143GGG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Ethernet, SONET/SDH, Stratum
Family Name: ZL30143
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-CABGA (9x9)
Maximum Input Frequency: 622.08MHz
Differential - Input and Output: No/Yes
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 044106-ZL30143GGG2 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ZL30143GGG2 |
| Device Type | Clock Generator |