Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30142GGG2 ZL30142GGG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800337-ZL30142GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30142 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-CABGA (9x9) Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800337-ZL30142GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30142 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-CABGA (9x9) Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30142GGG2
800337-ZL30142GGG2
Clock/Timing - Clock/Timing - Application Specific - ZL30142GGG2 800337-ZL30142GGG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800337-ZL30142GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BGA Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum Family Name: ZL30142 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-CABGA (9x9) Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800337-ZL30142GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-BGA
Frequency - Max: 622.08MHz
Number of Circuits: 1
Mounting: SMD
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum
Family Name: ZL30142
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-CABGA (9x9)
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800337-ZL30142GGG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30142GGG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDC208 5V Dual 1-to-4 clock driver - CDC208NSG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock and Timing IC - 728-SI4136-F-GTR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers