Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30112LDG1 ZL30112LDG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800331-ZL30112LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 8.192MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Clock Output: Clock PLL: Yes Main Purpose: SLIC/CODEC Family Name: ZL30112 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800331-ZL30112LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 8.192MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Clock Output: Clock PLL: Yes Main Purpose: SLIC/CODEC Family Name: ZL30112 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30112LDG1 - 800331-ZL30112LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30112LDG1
800331-ZL30112LDG1
Clock/Timing - Clock/Timing - Application Specific - ZL30112LDG1 800331-ZL30112LDG1
Manufacturer: Microsemi Corporation Win Source Part Number: 800331-ZL30112LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 8.192MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Clock Output: Clock PLL: Yes Main Purpose: SLIC/CODEC Family Name: ZL30112 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800331-ZL30112LDG1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 8.192MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: SLIC/CODEC
Family Name: ZL30112
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800331-ZL30112LDG1
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30112LDG1
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0518 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 100LVEL11M - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers