WP2 247 300 MHZ,LF BALLS,PBF BUM Product overview: WIN247NHEI-300A1 from Microsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 300 MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WIN247NHEI-300A1
Win Source Part Number: 1104665-WIN247NHEI-3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® 24Kc™
Package: Tray
Applications: Network Processor
Standard Package: 24
Interface: Ethernet, PCI, SPI, USB
Fake Threat In the Open Market: 67 pct.
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: WIN247NHEI-300A1-ND,
Base Product Number: WIN247
WP2 247 300 MHZ,LF BALLS,PBF BUM
WP2 247 300 MHZ,LF BALLS,PBF BUM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-WIN247NHEI-300A1 | 1104665-WIN247NHEI-300A1 | WIN247NHEI-300A1 | WIN247NHEI-300A1 |
| Product Name | 300 MHZ Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Serial Interface | Ethernet, PCI, SPI, USB | SPI; USB; Ethernet, PCI, SPI, USB | SPI; USB; Ethernet, PCI, SPI, USB |