Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC9128XVH VSC9128XVH

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799224-VSC9128XVH Series: * Part Status: Obsolete(EOL) Categories: Uncategorized ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799224-VSC9128XVH Series: * Part Status: Obsolete(EOL) Categories: Uncategorized ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC9128XVH - 799224-VSC9128XVH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC9128XVH
799224-VSC9128XVH
Interface - Interface - Analog Switches - Special Purpose - VSC9128XVH 799224-VSC9128XVH
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799224-VSC9128XVH Series: * Part Status: Obsolete(EOL) Categories: Uncategorized ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799224-VSC9128XVH
Series: *
Part Status: Obsolete(EOL)
Categories: Uncategorized
ECCN: 5A991.b
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799224-VSC9128XVH
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC9128XVH
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74AHC244PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Line Interface ICs - 1899499P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details