Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC9128VH VSC9128VH

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799223-VSC9128VH Series: * Part Status: Obsolete(EOL) Family Name: VSC9128VH Categories: Uncategorized Introduction Date: August 04, 2004 ECCN: 5A991.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799223-VSC9128VH Series: * Part Status: Obsolete(EOL) Family Name: VSC9128VH Categories: Uncategorized Introduction Date: August 04, 2004 ECCN: 5A991.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC9128VH - 799223-VSC9128VH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC9128VH
799223-VSC9128VH
Interface - Interface - Analog Switches - Special Purpose - VSC9128VH 799223-VSC9128VH
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799223-VSC9128VH Series: * Part Status: Obsolete(EOL) Family Name: VSC9128VH Categories: Uncategorized Introduction Date: August 04, 2004 ECCN: 5A991.b Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799223-VSC9128VH
Series: *
Part Status: Obsolete(EOL)
Family Name: VSC9128VH
Categories: Uncategorized
Introduction Date: August 04, 2004
ECCN: 5A991.b
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799223-VSC9128VH
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC9128VH
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897644 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface Transceiver IC - 710-CY7B933-SXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Interface Transceiver IC - 704-74ABT245D,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers