Microsemi Corp. Interface - Interface - Telecom - VSC8664XIC VSC8664XIC

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 140384-VSC8664XIC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 140384-VSC8664XIC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8664XIC - 140384-VSC8664XIC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8664XIC
140384-VSC8664XIC
Interface - Interface - Telecom - VSC8664XIC 140384-VSC8664XIC
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 140384-VSC8664XIC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 140384-VSC8664XIC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 256-BGA (17x17)
Purpose: Ethernet
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 140384-VSC8664XIC
Product Name Interface - Interface - Telecom - VSC8664XIC
Package Type BGA; 256-BGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Power Switch ICs - 9198733 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 52 v
Package Type Dso
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details