Microsemi Corp. Interface - Interface - Telecom - VSC8662XIC-03 VSC8662XIC-03

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 142345-VSC8662XIC-03 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 142345-VSC8662XIC-03 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8662XIC-03 - 142345-VSC8662XIC-03 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8662XIC-03
142345-VSC8662XIC-03
Interface - Interface - Telecom - VSC8662XIC-03 142345-VSC8662XIC-03
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 142345-VSC8662XIC-03 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 142345-VSC8662XIC-03
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 256-BGA (17x17)
Purpose: Ethernet
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 142345-VSC8662XIC-03
Product Name Interface - Interface - Telecom - VSC8662XIC-03
Package Type BGA; 256-BGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4509TR13C00DKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Octal bus transceiver; 3-state - 74AHCT245APWJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers