Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8641XJF VSC8641XJF

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043651-VSC8641XJF Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 88-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043651-VSC8641XJF Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 88-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8641XJF - 043651-VSC8641XJF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8641XJF
043651-VSC8641XJF
Interface - Interface - Drivers, Receivers, Transceivers - VSC8641XJF 043651-VSC8641XJF
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043651-VSC8641XJF Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 88-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 043651-VSC8641XJF
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 88-QFN (10x10)
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 043651-VSC8641XJF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8641XJF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898003 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Controllers - ADM6996FHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
SN54ALS04B Hex Inverters - 5962-86843012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details