Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8634XIC VSC8634XIC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1279861-VSC8634XIC Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 256-PBGA (17x17) Status: Obsolete Manufacturer Homepage: www.vitesse.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1279861-VSC8634XIC Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 256-PBGA (17x17) Status: Obsolete Manufacturer Homepage: www.vitesse.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8634XIC - 1279861-VSC8634XIC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8634XIC
1279861-VSC8634XIC
Interface - Interface - Drivers, Receivers, Transceivers - VSC8634XIC 1279861-VSC8634XIC
Manufacturer: Microsemi Corporation Win Source Part Number: 1279861-VSC8634XIC Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 256-PBGA (17x17) Status: Obsolete Manufacturer Homepage: www.vitesse.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1279861-VSC8634XIC
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 256-PBGA (17x17)
Status: Obsolete
Manufacturer Homepage: www.vitesse.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Quad Interface Transceiver IC - 710-VSC8634XIC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-VSC8634XIC
Quad Interface Transceiver IC 710-VSC8634XIC
Quad 10/100/1000BASE-T Transceiver | IC TXRX ETHER QUAD LP 256BGA Product overview: VSC8634XIC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-VSC8634XIC can be used for catalog matching and distributor lookup.

Quad 10/100/1000BASE-T Transceiver | IC TXRX ETHER QUAD LP 256BGA Product overview: VSC8634XIC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-VSC8634XIC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1279861-VSC8634XIC 710-VSC8634XIC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8634XIC Quad Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260852-SI3019-F-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1581863 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details