Microsemi Corp. Interface - Interface - Telecom - VSC8552XKS-01 VSC8552XKS-01

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 137902-VSC8552XKS-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: VSC8552XKS Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Supply Voltage - Operating: 1V Introduction Date: January 01, 2000 ECCN: 5A991.b Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 137902-VSC8552XKS-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: VSC8552XKS Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Supply Voltage - Operating: 1V Introduction Date: January 01, 2000 ECCN: 5A991.b Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8552XKS-01 - 137902-VSC8552XKS-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8552XKS-01
137902-VSC8552XKS-01
Interface - Interface - Telecom - VSC8552XKS-01 137902-VSC8552XKS-01
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 137902-VSC8552XKS-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: VSC8552XKS Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Purpose: Ethernet Supply Voltage - Operating: 1V Introduction Date: January 01, 2000 ECCN: 5A991.b Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 137902-VSC8552XKS-01
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: VSC8552XKS
Categories: Integrated Circuits
Status: Active
Case / Package: 256-BGA (17x17)
Purpose: Ethernet
Supply Voltage - Operating: 1V
Introduction Date: January 01, 2000
ECCN: 5A991.b
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 137902-VSC8552XKS-01
Product Name Interface - Interface - Telecom - VSC8552XKS-01
Supply Voltage Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
Interface Transceiver IC - 879-BGT70E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 12V
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Octal bus transceiver; 3-state - 74AHCT245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details