Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8538XHJ VSC8538XHJ

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084893-VSC8538XHJ Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 444-HSBGA Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Alternative Parts (Cross-Reference): AR7410-AC3B-R; VSC8572XKS-04; VSC8664IC-03; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084893-VSC8538XHJ Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 444-HSBGA Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Alternative Parts (Cross-Reference): AR7410-AC3B-R; VSC8572XKS-04; VSC8664IC-03; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8538XHJ - 084893-VSC8538XHJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8538XHJ
084893-VSC8538XHJ
Interface - Interface - Drivers, Receivers, Transceivers - VSC8538XHJ 084893-VSC8538XHJ
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084893-VSC8538XHJ Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 444-HSBGA Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Alternative Parts (Cross-Reference): AR7410-AC3B-R; VSC8572XKS-04; VSC8664IC-03; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 084893-VSC8538XHJ
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 444-HSBGA
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Alternative Parts (Cross-Reference): AR7410-AC3B-R; VSC8572XKS-04; VSC8664IC-03;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 084893-VSC8538XHJ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8538XHJ
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-BCM43438KUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details