Microsemi Corp. Interface - Interface - Telecom - VSC8522XJQ VSC8522XJQ

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213906-VSC8522XJQ Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213906-VSC8522XJQ Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8522XJQ - 213906-VSC8522XJQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8522XJQ
213906-VSC8522XJQ
Interface - Interface - Telecom - VSC8522XJQ 213906-VSC8522XJQ
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213906-VSC8522XJQ Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Purpose: Ethernet Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 213906-VSC8522XJQ
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Purpose: Ethernet
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-VSC8522XJQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8522XJQ
Interface Transceiver IC 702-VSC8522XJQ
12 PORT GE PHY W/QSGMII MAC I/F Product overview: VSC8522XJQ from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8522XJQ can be used for catalog matching and distributor lookup.

12 PORT GE PHY W/QSGMII MAC I/F Product overview: VSC8522XJQ from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8522XJQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 213906-VSC8522XJQ 702-VSC8522XJQ
Product Name Interface - Interface - Telecom - VSC8522XJQ Interface Transceiver IC
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1901092P - RS Components, Ltd.
Specs
Technology Microwire™
Device Type Transceiver; UART
Features RoHS
View Details
Interface - Controllers - CG8106AA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G125DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers