Microsemi Corp. Interface - Interface - Telecom - VSC8512XJG-02 VSC8512XJG-02

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799221-VSC8512XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Family Name: VSC8512 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): BCM54956CIFSBLG; RFR6000; DP83848EVV/NOPB; AR7420-AL3C-R; Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799221-VSC8512XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Family Name: VSC8512 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): BCM54956CIFSBLG; RFR6000; DP83848EVV/NOPB; AR7420-AL3C-R; Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8512XJG-02 - 799221-VSC8512XJG-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8512XJG-02
799221-VSC8512XJG-02
Interface - Interface - Telecom - VSC8512XJG-02 799221-VSC8512XJG-02
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799221-VSC8512XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Family Name: VSC8512 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): BCM54956CIFSBLG; RFR6000; DP83848EVV/NOPB; AR7420-AL3C-R; Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799221-VSC8512XJG-02
Packaging: Tray
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1V
Function: Ethernet
Family Name: VSC8512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-BGA
Alternative Parts (Cross-Reference): BCM54956CIFSBLG; RFR6000; DP83848EVV/NOPB; AR7420-AL3C-R;
Introduction Date: January 01, 2000
ECCN: 5A991.c
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799221-VSC8512XJG-02
Product Name Interface - Interface - Telecom - VSC8512XJG-02
Supply Voltage Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG8989AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers