Microsemi Corp. Interface - Interface - Telecom - VSC8504XKS-01 VSC8504XKS-01

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799220-VSC8504XKS-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Introduction Date: January 01, 2000 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799220-VSC8504XKS-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Introduction Date: January 01, 2000 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8504XKS-01 - 799220-VSC8504XKS-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8504XKS-01
799220-VSC8504XKS-01
Interface - Interface - Telecom - VSC8504XKS-01 799220-VSC8504XKS-01
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799220-VSC8504XKS-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Introduction Date: January 01, 2000 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799220-VSC8504XKS-01
Packaging: Tray
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1V
Function: Ethernet
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Introduction Date: January 01, 2000
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799220-VSC8504XKS-01
Product Name Interface - Interface - Telecom - VSC8504XKS-01
Supply Voltage Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 753-ADM6996FC-AC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details