Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8244XHG VSC8244XHG

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043649-VSC8244XHG Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Categories: Integrated Circuits Status: Active Case / Package: 260-PBGA Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043649-VSC8244XHG Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Categories: Integrated Circuits Status: Active Case / Package: 260-PBGA Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8244XHG - 043649-VSC8244XHG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8244XHG
043649-VSC8244XHG
Interface - Interface - Drivers, Receivers, Transceivers - VSC8244XHG 043649-VSC8244XHG
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043649-VSC8244XHG Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Categories: Integrated Circuits Status: Active Case / Package: 260-PBGA Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 043649-VSC8244XHG
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 4/4
Categories: Integrated Circuits
Status: Active
Case / Package: 260-PBGA
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 043649-VSC8244XHG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8244XHG
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-BCM43438KUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details