Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8221XHH VSC8221XHH

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213905-VSC8221XHH Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Family Name: VSC8221 Categories: Integrated Circuits Status: Active Case / Package: 100-TFBGA (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): 88E3018-A2-NNC1C000; HBIXP9785C.D0QE000; HBIXP9785C.D0QE001; Introduction Date: July 17, 2003 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213905-VSC8221XHH Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Family Name: VSC8221 Categories: Integrated Circuits Status: Active Case / Package: 100-TFBGA (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): 88E3018-A2-NNC1C000; HBIXP9785C.D0QE000; HBIXP9785C.D0QE001; Introduction Date: July 17, 2003 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8221XHH - 213905-VSC8221XHH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8221XHH
213905-VSC8221XHH
Interface - Interface - Drivers, Receivers, Transceivers - VSC8221XHH 213905-VSC8221XHH
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213905-VSC8221XHH Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Family Name: VSC8221 Categories: Integrated Circuits Status: Active Case / Package: 100-TFBGA (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): 88E3018-A2-NNC1C000; HBIXP9785C.D0QE000; HBIXP9785C.D0QE001; Introduction Date: July 17, 2003 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 213905-VSC8221XHH
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Family Name: VSC8221
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TFBGA (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): 88E3018-A2-NNC1C000; HBIXP9785C.D0QE000; HBIXP9785C.D0QE001;
Introduction Date: July 17, 2003
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 213905-VSC8221XHH
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8221XHH
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - CP8007AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details