Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8211XVW VSC8211XVW

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 083326-VSC8211XVW Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Family Name: VSC8211 Categories: Integrated Circuits Status: Active Case / Package: 117-LBGA (10x14) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BCM5481A1KFBG; BCM5481A2KFBG; BCM5481UA1KMLG; Introduction Date: May 11, 2004 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 083326-VSC8211XVW Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Family Name: VSC8211 Categories: Integrated Circuits Status: Active Case / Package: 117-LBGA (10x14) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BCM5481A1KFBG; BCM5481A2KFBG; BCM5481UA1KMLG; Introduction Date: May 11, 2004 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8211XVW - 083326-VSC8211XVW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8211XVW
083326-VSC8211XVW
Interface - Interface - Drivers, Receivers, Transceivers - VSC8211XVW 083326-VSC8211XVW
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 083326-VSC8211XVW Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 1/1 Family Name: VSC8211 Categories: Integrated Circuits Status: Active Case / Package: 117-LBGA (10x14) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BCM5481A1KFBG; BCM5481A2KFBG; BCM5481UA1KMLG; Introduction Date: May 11, 2004 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 083326-VSC8211XVW
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 1/1
Family Name: VSC8211
Categories: Integrated Circuits
Status: Active
Case / Package: 117-LBGA (10x14)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): BCM5481A1KFBG; BCM5481A2KFBG; BCM5481UA1KMLG;
Introduction Date: May 11, 2004
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 083326-VSC8211XVW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8211XVW
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898133 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Power Switch ICs - 2500569P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-8
Pins 8 #
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details