Microsemi Corp. Interface - Interface - Telecom - VSC7427XJG-02 VSC7427XJG-02

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799214-VSC7427XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Switch Interface: Serial Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): VSC7391XHO; ; Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799214-VSC7427XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Switch Interface: Serial Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): VSC7391XHO; ; Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7427XJG-02 - 799214-VSC7427XJG-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7427XJG-02
799214-VSC7427XJG-02
Interface - Interface - Telecom - VSC7427XJG-02 799214-VSC7427XJG-02
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799214-VSC7427XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Switch Interface: Serial Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): VSC7391XHO; ; Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799214-VSC7427XJG-02
Packaging: Tray
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1V
Function: Ethernet Switch
Interface: Serial
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-BGA
Alternative Parts (Cross-Reference): VSC7391XHO; ;
Introduction Date: January 01, 2000
ECCN: 5A991.c
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799214-VSC7427XJG-02
Product Name Interface - Interface - Telecom - VSC7427XJG-02
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Control Communications - CY7C53120E4-40AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details