Microsemi Corp. Interface - Interface - Telecom - VSC7424XJG VSC7424XJG

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213904-VSC7424XJG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 672-BGA Purpose: Ethernet Switch Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213904-VSC7424XJG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 672-BGA Purpose: Ethernet Switch Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7424XJG - 213904-VSC7424XJG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7424XJG
213904-VSC7424XJG
Interface - Interface - Telecom - VSC7424XJG 213904-VSC7424XJG
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213904-VSC7424XJG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 672-BGA Purpose: Ethernet Switch Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 213904-VSC7424XJG
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 672-BGA
Purpose: Ethernet Switch
Supply Voltage - Operating: 1V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7424XJG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7424XJG
Interface Transceiver IC 702-VSC7424XJG
10 PORT MANAGED LAYER 2-SWITCH Product overview: VSC7424XJG from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7424XJG can be used for catalog matching and distributor lookup.

10 PORT MANAGED LAYER 2-SWITCH Product overview: VSC7424XJG from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7424XJG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 213904-VSC7424XJG 702-VSC7424XJG
Product Name Interface - Interface - Telecom - VSC7424XJG Interface Transceiver IC
Supply Voltage Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1913523P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 30 #
View Details