Microsemi Corp. Interface - Interface - Telecom - VSC7421XJQ-02 VSC7421XJQ-02

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 1117675-VSC7421XJQ-0 2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 302-TQFP (24x24) Purpose: Ethernet Switch Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 1117675-VSC7421XJQ-0 2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 302-TQFP (24x24) Purpose: Ethernet Switch Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7421XJQ-02 - 1117675-VSC7421XJQ-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7421XJQ-02
1117675-VSC7421XJQ-02
Interface - Interface - Telecom - VSC7421XJQ-02 1117675-VSC7421XJQ-02
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 1117675-VSC7421XJQ-0 2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 302-TQFP (24x24) Purpose: Ethernet Switch Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 1117675-VSC7421XJQ-02
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 302-TQFP (24x24)
Purpose: Ethernet Switch
Supply Voltage - Operating: 1V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1117675-VSC7421XJQ-02
Product Name Interface - Interface - Telecom - VSC7421XJQ-02
Supply Voltage Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers