Microsemi Corp. Interface - Interface - Telecom - VSC7414XKT-01 VSC7414XKT-01

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213903-VSC7414XKT-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 284-TQFP (24x24) Purpose: Channel Extender Supply Voltage - Operating: 1.2V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213903-VSC7414XKT-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 284-TQFP (24x24) Purpose: Channel Extender Supply Voltage - Operating: 1.2V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7414XKT-01 - 213903-VSC7414XKT-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7414XKT-01
213903-VSC7414XKT-01
Interface - Interface - Telecom - VSC7414XKT-01 213903-VSC7414XKT-01
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213903-VSC7414XKT-01 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 284-TQFP (24x24) Purpose: Channel Extender Supply Voltage - Operating: 1.2V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 213903-VSC7414XKT-01
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 284-TQFP (24x24)
Purpose: Channel Extender
Supply Voltage - Operating: 1.2V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 213903-VSC7414XKT-01
Product Name Interface - Interface - Telecom - VSC7414XKT-01
Supply Voltage Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 753-ADM6996IX-AC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details